WAGO Terminal Blocks - Wire to Board 806-110

Description
2-CONDUCTOR PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
2-CONDUCTOR PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-806-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-806-110-ND
Terminal Blocks - Wire to Board 2946-806-110-ND
2-CONDUCTOR PCB TERMINAL BLOCK;

2-CONDUCTOR PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 24-16Awg; Pitch Spacing Wago - 79K2247 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 24-16Awg; Pitch Spacing Wago
79K2247
Terminal Block Pluggable 10 Position, 24-16Awg; Pitch Spacing Wago 79K2247
TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-16AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-16AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-806-110-ND 79K2247
Product Name Terminal Blocks - Wire to Board Terminal Block Pluggable 10 Position, 24-16Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546074-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - 30.507 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Standard Terminal Blocks - 4879636 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Plastic
View Details