WAGO Solid-State Relay Module; Nominal Input Voltage Wago 788-701

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 62T1570 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
62T1570
Solid-State Relay Module; Nominal Input Voltage Wago 62T1570
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1570
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details