WAGO Relay Module; Nominal Input Voltage Wago 788-615

Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm ; gray
Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm ; gray

Suppliers

Company
Product
Description
Supplier Links
Relay Module; Nominal Input Voltage Wago - 30M9047 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module; Nominal Input Voltage Wago
30M9047
Relay Module; Nominal Input Voltage Wago 30M9047
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm ; gray

Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M9047
Product Name Relay Module; Nominal Input Voltage Wago
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H05.GLL.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug - NECU-L3G8-C2-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers