WAGO Ups-Ccu Dc 24V Wago 787-875/000-012

Description
UPS-CCU DC 24V
Description
UPS-CCU DC 24V

Suppliers

Company
Product
Description
Supplier Links
Ups-Ccu Dc 24V Wago - 48AJ8418 - Newark, An Avnet Company
Chicago, IL, United States
Ups-Ccu Dc 24V Wago
48AJ8418
Ups-Ccu Dc 24V Wago 48AJ8418
UPS-CCU DC 24V

UPS-CCU DC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AJ8418
Product Name Ups-Ccu Dc 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details