WAGO Battery, Lead Acid, 24Vdc, 7Ah; Battery Voltage Wago 787-872

Description
BATTERY, LEAD ACID, 24VDC, 7AH; Battery Voltage:24VDC; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:239mm; External Width:86mm RoHS Compliant: Yes
Datasheet
Description
BATTERY, LEAD ACID, 24VDC, 7AH; Battery Voltage:24VDC; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:239mm; External Width:86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lead Acid, 24Vdc, 7Ah; Battery Voltage Wago - 54W8475 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lead Acid, 24Vdc, 7Ah; Battery Voltage Wago
54W8475
Battery, Lead Acid, 24Vdc, 7Ah; Battery Voltage Wago 54W8475
BATTERY, LEAD ACID, 24VDC, 7AH; Battery Voltage:24VDC; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:239mm; External Width:86mm RoHS Compliant: Yes

BATTERY, LEAD ACID, 24VDC, 7AH; Battery Voltage:24VDC; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:239mm; External Width:86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54W8475
Product Name Battery, Lead Acid, 24Vdc, 7Ah; Battery Voltage Wago
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details