WAGO 780-601 Terminal Block
2-CONDUCTOR THROUGH TERMINAL BLO
2-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2794003 | 2946-780-601-ND | 4881802 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev |
| Approvals | RoHS Compliant | ||
| North American | 12 AWG | 12 to 28 AWG | |
| Termination Options | Spring Clamp |