WAGO Terminal Blk/Strip Wiring Dev 777-642

Description
MULTILEVEL INSTALLATION TERMINAL BLOCK L/L, FRONT WIRE ENTRY, 400 VOLTS, 32 AMPS, 6KV SURGE VOLTS, DIN RAIL MOUNTING, GRAY, 2 POLES, CROSS SECTION: 4MM SQUARED. FREE 2 YEAR RADWELL WARRANTY
Description
MULTILEVEL INSTALLATION TERMINAL BLOCK L/L, FRONT WIRE ENTRY, 400 VOLTS, 32 AMPS, 6KV SURGE VOLTS, DIN RAIL MOUNTING, GRAY, 2 POLES, CROSS SECTION: 4MM SQUARED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 11202541 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11202541
Terminal Blk/Strip Wiring Dev 11202541
MULTILEVEL INSTALLATION TERMINAL BLOCK L/L, FRONT WIRE ENTRY, 400 VOLTS, 32 AMPS, 6KV SURGE VOLTS, DIN RAIL MOUNTING, GRAY, 2 POLES, CROSS SECTION: 4MM SQUARED. FREE 2 YEAR RADWELL WARRANTY

MULTILEVEL INSTALLATION TERMINAL BLOCK L/L, FRONT WIRE ENTRY, 400 VOLTS, 32 AMPS, 6KV SURGE VOLTS, DIN RAIL MOUNTING, GRAY, 2 POLES, CROSS SECTION: 4MM SQUARED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 11202541
Product Name Terminal Blk/Strip Wiring Dev
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-40D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Double Turret Terminal Board - 15440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details