WAGO PUSH WIRE® Splicing Connector 773-168

Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 8-conductor; transparent housing; dark gray cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent
Request a Quote Datasheet
Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 8-conductor; transparent housing; dark gray cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUSH WIRE® Splicing Connector - 773-168 - WAGO
Germantown, WI, United States
PUSH WIRE® Splicing Connector
773-168
PUSH WIRE® Splicing Connector 773-168
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 8-conductor; transparent housing; dark gray cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent

PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 8-conductor; transparent housing; dark gray cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent

Supplier's Site Datasheet
Terminal Block Pluggable, 8 Position, 18-12Awg; Product Range Wago - 28K2293 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 18-12Awg; Product Range Wago
28K2293
Terminal Block Pluggable, 8 Position, 18-12Awg; Product Range Wago 28K2293
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:8Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:8Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 773-168 28K2293
Product Name PUSH WIRE® Splicing Connector Terminal Block Pluggable, 8 Position, 18-12Awg; Product Range Wago
Termination Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details