WAGO PUSH WIRE® Splicing Connector 773-116

Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 6-conductor; transparent housing; green cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent
Request a Quote Datasheet
Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 6-conductor; transparent housing; green cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUSH WIRE® Splicing Connector - 773-116 - WAGO
Germantown, WI, United States
PUSH WIRE® Splicing Connector
773-116
PUSH WIRE® Splicing Connector 773-116
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 6-conductor; transparent housing; green cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent

PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 2.5 mm²; 6-conductor; transparent housing; green cover; Surrounding air temperature: max 60°C; 2,50 mm²; transparent

Supplier's Site Datasheet
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago - 96K2587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago
96K2587
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago 96K2587
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 773-116 96K2587
Product Name PUSH WIRE® Splicing Connector Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers