WAGO Standard Terminal Blocks 773-108

Description
WAGO 773-108 Junction Box Connector
Request a Quote Datasheet
Description
WAGO 773-108 Junction Box Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 1228741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1228741
Standard Terminal Blocks 1228741
WAGO 773-108 Junction Box Connector

WAGO 773-108 Junction Box Connector

Supplier's Site
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago - 53AC0448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago
53AC0448
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago 53AC0448
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:-; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:-; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1228741 53AC0448
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago
Mounting Options Cable mount
Termination Options Push in
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Terminal Blk/Strip Wiring Dev - 937734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 5
View Details
Single Row and Tri-Barrier Blocks - HI-205-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details