770-773/073-000 -- TERMINAL BLOCKS - HEADERS, PLUGS AND SOCKETS
WAGO
Terminal Blocks - Headers, Plugs and Sockets
770-773/073-000
Description
SNAP-IN PLUG LIGHT GREEN
Request a Quote
Email Supplier
Datasheet
Description
SNAP-IN PLUG LIGHT GREEN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2946-770-773/073-000-ND |
|
Product Name
|
Terminal Blocks - Headers, Plugs and Sockets |
|
Mounting Options
|
Panel Mount
|
|
Termination Options
|
Screw Clamp; Spring Clamp
|
|
Features
|
Terminal Plug; Lever Actuated
|
|
Operating Temperature
|
-35 to 85 C (-31 to 185 F)
|
|
Terminal Block Type
|
Single Feed Through
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
Mounting Options
PCB
# of Contacts
12
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
300 volts
Current Rating
20 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers