WAGO
Terminal Blocks - Headers, Plugs and Sockets
770-1315
Description
PLUG 5-POLE, RED
Request a Quote
Email Supplier
Datasheet
Description
PLUG 5-POLE, RED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2946-770-1315-ND |
|
Product Name
|
Terminal Blocks - Headers, Plugs and Sockets |
|
Mounting Options
|
Free Hanging (In-Line)
|
|
Termination Options
|
Screw Clamp; Spring Clamp
|
|
Features
|
Terminal Plug; Retention Latches (Non-Wire Side)
|
|
Operating Temperature
|
-35 to 85 C (-31 to 185 F)
|
|
Terminal Block Type
|
Single Feed Through
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
300 volts
Current Rating
20 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
Features
Terminal Plug
Approvals
RoHS Compliant
Body Material
Copper Alloy Tin Plated
View Details