BlockMaster Electronics, Inc. Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics OTB-1500-02P-C

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-1500 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-1500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
12P6775
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics 12P6775
TERMINAL BLOCK, BARRIER, 2 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-1500 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-1500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6775
Product Name Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
North American 3 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Tab Terminals - HP-4007-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details