1-conductor/1-pin ground carrier terminal block; 4 mm²; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow
1-CONDUCTOR/1-PIN GROUND CARRIER
1-CONDUCTOR/1-PIN GROUND CARRIER TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions
| WAGO | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 769-237 | 2946-769-237-ND | 11185152 | 29K4447 |
| Product Name | Ground terminal block | Terminal Blocks - Specialized | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |