2-conductor/2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; blue
2-CONDUCTOR/2-PIN CARRIER TERMIN
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 769-171/000-006 | 2946-769-171/000-006-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 32 amps |