WAGO Female connector/socket 769-130

Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 10-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 10-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 769-130 - WAGO
Germantown, WI, United States
Female connector/socket
769-130
Female connector/socket 769-130
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 10-pole; coding finger; 4,00 mm²; gray

2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 10-pole; coding finger; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-769-130-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-769-130-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-769-130-ND
2-CONDUCTOR FEMALE CONNECTOR; 4

2-CONDUCTOR FEMALE CONNECTOR; 4

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-130 2946-769-130-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Retention Latches (Non-Wire Side)
# of Contacts 10 to 20
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Through terminal block - 2002-6304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers