The 758-879/000-3108 is an SD Micro card with 8 GB SLC NAND memory, designed for industrial data storage in embedded systems. It measures 15 mm in width, 11 mm in height, and 1 mm in depth, with a mass of 0.5 g. The operating and storage temperature range is -40 °C to +85 °C, and it withstands vibration up to 15 g and shock up to 50 g. The card supports write/read cycles of up to 45 MB/s and 48 MB/s respectively, with a service life of 20,000 write cycles per cell and an MTBF exceeding 2 million hours. It is RoHS compliant and certified to EAC TR 020/2011 and GOST 14098 standards. Packaging is in a bag.
MEMORY CARD SD MICRO PSLC-NAND 8 Product overview: 758-879/000-3108 from WAGO is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-758-879/000-3108
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 501-758-879/000-3108 |
| Product Name | Memory IC and Storage Component |
| Memory Category | microSD™ |