WAGO Terminal Blk/Strip Wiring Dev 753-110

Description
CONNECTOR PLUG, 753 SERIES, 10 AMP, 300 VAC, 28-14 AWG, LIGHT GRAY, -25 TO +85 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR PLUG, 753 SERIES, 10 AMP, 300 VAC, 28-14 AWG, LIGHT GRAY, -25 TO +85 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 11193226 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11193226
Terminal Blk/Strip Wiring Dev 11193226
CONNECTOR PLUG, 753 SERIES, 10 AMP, 300 VAC, 28-14 AWG, LIGHT GRAY, -25 TO +85 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR PLUG, 753 SERIES, 10 AMP, 300 VAC, 28-14 AWG, LIGHT GRAY, -25 TO +85 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 753-110

WAGO Panel Accessories 753-110

Supplier's Site
Terminal Block, Pluggable, 1 Position, 24-14Awg; Pitch Spacing Wago - 29K4109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 1 Position, 24-14Awg; Pitch Spacing Wago
29K4109
Terminal Block, Pluggable, 1 Position, 24-14Awg; Pitch Spacing Wago 29K4109
TERMINAL BLOCK, PLUGGABLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 11193226 29K4109
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Pluggable, 1 Position, 24-14Awg; Pitch Spacing Wago
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details