WAGO Power Measurement; Ac/dc 277V; External Shunts; Light Gray Wago 750-494/000-005

Description
Power measurement; AC/DC 277V; external shunts; light gray
Description
Power measurement; AC/DC 277V; external shunts; light gray

Suppliers

Company
Product
Description
Supplier Links
Power Measurement; Ac/dc 277V; External Shunts; Light Gray Wago - 53AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Power Measurement; Ac/dc 277V; External Shunts; Light Gray Wago
53AC0375
Power Measurement; Ac/dc 277V; External Shunts; Light Gray Wago 53AC0375
Power measurement; AC/DC 277V; external shunts; light gray

Power measurement; AC/DC 277V; external shunts; light gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AC0375
Product Name Power Measurement; Ac/dc 277V; External Shunts; Light Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details