WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 734-266

Description
Win Source Part Number: 1364652-734-266 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 39 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 1.122" (28.50mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.150" (3.81mm) Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364652-734-266 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 39 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 1.122" (28.50mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.150" (3.81mm) Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364652-734-266 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364652-734-266
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364652-734-266
Win Source Part Number: 1364652-734-266 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 39 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 1.122" (28.50mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.150" (3.81mm) Voltage - IEC: 320 V

Win Source Part Number: 1364652-734-266
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 39 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMINI
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Color: Orange
Number of Positions: 6
Insulation Height: 1.122" (28.50mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.150" (3.81mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 6
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - IEC: 10A
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.150" (3.81mm)
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364652-734-266
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details