WAGO Strain Relief Plate; Accessory Type Wago 734-128

Description
STRAIN RELIEF PLATE; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF PLATE; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Plate; Accessory Type Wago - 29K3033 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Plate; Accessory Type Wago
29K3033
Strain Relief Plate; Accessory Type Wago 29K3033
STRAIN RELIEF PLATE; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF PLATE; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29K3033
Product Name Strain Relief Plate; Accessory Type Wago
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-332056-0 - TE Connectivity
Specs
Material Copper
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824190 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details