Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 16-pole; gray
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Male conn. for rail-mount terminal b
Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 16-pole; gray
| WAGO | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 231-176/003-000 | 2946-231-176/003-000-ND | 231-176/003-000 | 28K7919 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | WAGO Rectangular Connectors | Male Connector For Rail-Mount Terminal Blocks; 1.2 X 1.2 Mm Pins; Straight; Pin Spacing 5 Mm; 16-Pole; Gray Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | |||
| Current Rating | 16.0 amps |