WAGO Pin Header, 10 Position, 2.5Mm; Gender Wago 733-370

Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 2.5Mm; Gender Wago - 79K2159 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 2.5Mm; Gender Wago
79K2159
Pin Header, 10 Position, 2.5Mm; Gender Wago 79K2159
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2159
Product Name Pin Header, 10 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details