WAGO Pin Header, 4 Position, 2.5Mm; Gender Wago 733-364

Description
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 2.5Mm; Gender Wago - 79K2156 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 2.5Mm; Gender Wago
79K2156
Pin Header, 4 Position, 2.5Mm; Gender Wago 79K2156
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2156
Product Name Pin Header, 4 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details