WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-342

Description
Win Source Part Number: 1364650-733-342 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364650-733-342 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364650-733-342 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364650-733-342
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364650-733-342
Win Source Part Number: 1364650-733-342 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V

Win Source Part Number: 1364650-733-342
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 46 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Color: Gray
Number of Positions: 12
Insulation Height: 0.350" (8.89mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 12
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Contact Mating Finish: Tin
Contact Tail Length: 0.181" (4.60mm)
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364650-733-342
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1126644-10114828-10103LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SMT (Miniature) Jumper - 5104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details