Win Source Part Number: 1364622-733-335
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 5
Insulation Height: 0.350" (8.89mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 5
Number of Levels: 1
Header Orientation: Vertical
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Contact Mating Finish: Tin
Contact Tail Length: 0.181" (4.60mm)
Voltage - IEC: 320 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1364622-733-335 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |