WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-203

Description
Win Source Part Number: 1364631-733-203 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 42 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.465" (11.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364631-733-203 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 42 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.465" (11.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364631-733-203 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364631-733-203
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364631-733-203
Win Source Part Number: 1364631-733-203 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 42 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.465" (11.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V

Win Source Part Number: 1364631-733-203
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 42 pct.
Type: Plug, Male Pins
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 3
Insulation Height: 0.465" (11.80mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Screwless - Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm²: 0.08-0.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 5-6mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364631-733-203
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details