WAGO Strain Relief Plate, 12Way; Accessory Type Wago 733-128

Description
STRAIN RELIEF PLATE, 12WAY; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:12Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF PLATE, 12WAY; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:12Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Plate, 12Way; Accessory Type Wago - 29K2969 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Plate, 12Way; Accessory Type Wago
29K2969
Strain Relief Plate, 12Way; Accessory Type Wago 29K2969
STRAIN RELIEF PLATE, 12WAY; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:12Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF PLATE, 12WAY; Accessory Type:Strain Relief Plate; For Use With:733 Series PCB Connectors; No. of Positions:12Positions; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29K2969
Product Name Strain Relief Plate, 12Way; Accessory Type Wago
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
Strain Relief Liquid Tight Flex - 85820120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details