WAGO Female connector/socket 733-112

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 12-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 12-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-112 - WAGO
Germantown, WI, United States
Female connector/socket
733-112
Female connector/socket 733-112
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 12-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 12-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-112-ND
Headers, Plugs and Sockets 2946-733-112-ND
"12 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 733-112 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-112
Headers, Plugs and Sockets 733-112
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-112 2946-733-112-ND 733-112
Product Name Female connector/socket Headers, Plugs and Sockets Headers, Plugs and Sockets
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers