WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-106

Description
Win Source Part Number: 1364670-733-106 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 6 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364670-733-106 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 6 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364670-733-106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364670-733-106
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364670-733-106
Win Source Part Number: 1364670-733-106 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 6 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V

Win Source Part Number: 1364670-733-106
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 40 pct.
Type: Plug, Female Sockets
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 6
Insulation Height: 0.465" (11.80mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Screwless - Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 6
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm²: 0.08-0.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 5-6mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364670-733-106
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
D-Sub Standard Board Mount - D15S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details