WAGO Female connector/socket 733-104

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 4-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 4-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-104 - WAGO
Germantown, WI, United States
Female connector/socket
733-104
Female connector/socket 733-104
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 4-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 4-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-104-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-104-ND
Headers, Plugs and Sockets 2946-733-104-ND
"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 733-104 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-104
WAGO Rectangular Connectors 733-104
1-conductor female plug

1-conductor female plug

Supplier's Site
Headers, Plugs and Sockets - 733-104 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-104
Headers, Plugs and Sockets 733-104
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-104 2946-733-104-ND 733-104 733-104
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors Headers, Plugs and Sockets
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Female connector/socket - 734-208 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers
Male connector/plug - 231-564/108-000 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers