WAGO Female connector/socket 734-114

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-114 - WAGO
Germantown, WI, United States
Female connector/socket
734-114
Female connector/socket 734-114
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-114-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-114-ND
Headers, Plugs and Sockets 2946-734-114-ND
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Light Gray Wago - 76R3978 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Light Gray Wago
76R3978
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Light Gray Wago 76R3978
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 14-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 14-pole; 1,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 734-114 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-114
WAGO Rectangular Connectors 734-114
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-114 2946-734-114-ND 76R3978 734-114
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 231-602 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
5 suppliers
Male connector/plug - 713-1498/037-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details