WAGO 1-CONDUCTOR FEMALE PLUG; 100% 733-102

Description
1-CONDUCTOR FEMALE PLUG; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-CONDUCTOR FEMALE PLUG; 100% - 733-102 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-CONDUCTOR FEMALE PLUG; 100%
733-102
1-CONDUCTOR FEMALE PLUG; 100% 733-102
1-CONDUCTOR FEMALE PLUG; 100%

1-CONDUCTOR FEMALE PLUG; 100%

Buy Now
Pluggable Terminal Blocks - 1896442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1896442
Pluggable Terminal Blocks 1896442
WAGO 733-102 Pluggable Terminal Block

WAGO 733-102 Pluggable Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2885257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885257
Pluggable Terminal Blocks 2885257
WAGO 733-102-1 Pluggable Terminal Block

WAGO 733-102-1 Pluggable Terminal Block

Supplier's Site
Terminal Block Pluggable, 2 Position, 28-20Awg; Pitch Spacing Wago - 79K2143 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-20Awg; Pitch Spacing Wago
79K2143
Terminal Block Pluggable, 2 Position, 28-20Awg; Pitch Spacing Wago 79K2143
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:4A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
733-102
Connectors >> Pluggable System Terminal Block 733-102
6A 2 -60°C~+100°C Copper Alloy 0.08~0.5 1 20~28 2.5mm Gray P=2.5mm Pluggable System Terminal Block ROHS

6A 2 -60°C~+100°C Copper Alloy 0.08~0.5 1 20~28 2.5mm Gray P=2.5mm Pluggable System Terminal Block ROHS

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 733-102 1896442 79K2143 733-102
Product Name 1-CONDUCTOR FEMALE PLUG; 100% Pluggable Terminal Blocks Terminal Block Pluggable, 2 Position, 28-20Awg; Pitch Spacing Wago Connectors >> Pluggable System Terminal Block
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 2.50 mm (0.10 inches) 2.50 mm (0.10 inches)
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSGXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers