WAGO Male connector/plug 723-604/019-042

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; Preceding ground contact; 100% protected against mismating; clamping collar; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; Preceding ground contact; 100% protected against mismating; clamping collar; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 723-604/019-042 - WAGO
Germantown, WI, United States
Male connector/plug
723-604/019-042
Male connector/plug 723-604/019-042
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; Preceding ground contact; 100% protected against mismating; clamping collar; direct marking; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; Preceding ground contact; 100% protected against mismating; clamping collar; direct marking; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-723-604/019-042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-723-604/019-042-ND
Headers, Plugs and Sockets 2946-723-604/019-042-ND
"4 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Panel Mount"

"4 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Panel Mount"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; Preceding Ground Contact; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago - 29K2622 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; Preceding Ground Contact; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago
29K2622
1-Conductor Male Connector; 100% Protected Against Mismating; Preceding Ground Contact; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago 29K2622
1-conductor male connector; 100% protected against mismating; Preceding ground contact; clamping collar; direct marking; 2.5 mm ; Pin spacing 7.5 mm; 4-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; Preceding ground contact; clamping collar; direct marking; 2.5 mm ; Pin spacing 7.5 mm; 4-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 723-604/019-042 2946-723-604/019-042-ND 29K2622
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; Preceding Ground Contact; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers