WAGO Male connector/plug 721-608/114-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-608/114-000 - WAGO
Germantown, WI, United States
Male connector/plug
721-608/114-000
Male connector/plug 721-608/114-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-608/114-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-608/114-000-ND
Headers, Plugs and Sockets 2946-721-608/114-000-ND
"8 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount"

"8 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount"

Buy Now Datasheet
WAGO Rectangular Connectors - 721-608/114-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-608/114-000
WAGO Rectangular Connectors 721-608/114-000
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-608/114-000 2946-721-608/114-000-ND 721-608/114-000
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Male connector/plug - 231-640 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers