WAGO Male connector/plug 231-640

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-640 - WAGO
Germantown, WI, United States
Male connector/plug
231-640
Male connector/plug 231-640
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-640-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-640-ND
Headers, Plugs and Sockets 2946-231-640-ND
"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-640 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-640
WAGO Rectangular Connectors 231-640
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-640 2946-231-640-ND 231-640
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
Male connector/plug - 231-607/019-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 734-106 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers