WAGO Pin Header, 20 Position, 5Mm; Gender Wago 721-150/001-000

Description
PIN HEADER, 20 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:20Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 20 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:20Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20 Position, 5Mm; Gender Wago - 79K2134 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20 Position, 5Mm; Gender Wago
79K2134
Pin Header, 20 Position, 5Mm; Gender Wago 79K2134
PIN HEADER, 20 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:20Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes

PIN HEADER, 20 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:20Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2134
Product Name Pin Header, 20 Position, 5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
16+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details