WAGO Pin Header, 16 Position, 5Mm; Gender Wago 721-146/001-000

Description
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 5Mm; Gender Wago - 79K2133 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 5Mm; Gender Wago
79K2133
Pin Header, 16 Position, 5Mm; Gender Wago 79K2133
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Light Gray; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2133
Product Name Pin Header, 16 Position, 5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details