WAGO Outlet Box, Rcpt, 15A, 125V, Din Rail; Current Rating Wago 51015188

Description
OUTLET BOX, RCPT, 15A, 125V, DIN RAIL; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO SeriesRoHS Compliant: Yes
Datasheet
Description
OUTLET BOX, RCPT, 15A, 125V, DIN RAIL; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Box, Rcpt, 15A, 125V, Din Rail; Current Rating Wago - 64M6442 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Box, Rcpt, 15A, 125V, Din Rail; Current Rating Wago
64M6442
Outlet Box, Rcpt, 15A, 125V, Din Rail; Current Rating Wago 64M6442
OUTLET BOX, RCPT, 15A, 125V, DIN RAIL; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO SeriesRoHS Compliant: Yes

OUTLET BOX, RCPT, 15A, 125V, DIN RAIL; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64M6442
Product Name Outlet Box, Rcpt, 15A, 125V, Din Rail; Current Rating Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers