Lighting Connector With PE snap-in Product overview: 294-4013 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 444-294-4013 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363491-294-4013
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: WAGO Corporation
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
Current Rating (Amps): 24A
Wire Gauge: 12-18 AWG
Contact Finish: Tin
Style: Board to Cable/Wire
Connector Type: Receptacle, Push-In and Insert
Number of Positions: 3
Termination: Push and Insert
Contact Material: Electrolytic Copper
Voltage Rating: 500V
Housing Color: White
Housing Material: Polycarbonate (PC)
SSL Connector 3 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
Lighting connector; push-button, external; without ground contact; N-PE-L; 3-pole; Lighting side: for solid conductors; Inst. side: for all conductor types; max. 2.5 mm ; Surrounding air temperature: max 85 (T85); 2,50 mm ; whit
LIGHTING CONNECTOR; PUSH-BUTTON,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 444-294-4013 | 1363491-294-4013 | 2946-294-4013-ND | 62T1246 | 294-4013 |
| Product Name | Electronic Connector | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies | Lighting Connector; Push-Button, External; Without Ground Contact; N-Pe-L; 3-Pole; Lighting Side Wago | Solid State Lighting Connector Assemblies |
| Termination | Push and Insert | Push and Insert |