The NCV-FG-T67-2 is a 1.85mm female coaxial connector designed for operation from DC to 67 GHz in wireless, radar, and instrumentation applications. It has a maximum VSWR of 1.3, 50 Ω impedance, a dielectric impedance of at least 5000 MΩ, and a voltage withstand of 500 VDC. The outer conductor is made of 303F stainless steel and it mates with NT67 cable. Mechanical tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCV-FG-T67-2 |
| Product Name | Cable Connectors |
| Connector Type | 1.85mm Connector |