WAGO Rel-S Ac/dc 230V, Gray Wago 288-418

Description
REL-S AC/DC 230V, gray
Description
REL-S AC/DC 230V, gray

Suppliers

Company
Product
Description
Supplier Links
Rel-S Ac/dc 230V, Gray Wago - 29K1737 - Newark, An Avnet Company
Chicago, IL, United States
Rel-S Ac/dc 230V, Gray Wago
29K1737
Rel-S Ac/dc 230V, Gray Wago 29K1737
REL-S AC/DC 230V, gray

REL-S AC/DC 230V, gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K1737
Product Name Rel-S Ac/dc 230V, Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details