2-conductor through terminal block; 35 mm²; with integrated end plate; side and center marking; only for DIN 35 x 15 rail; CAGE CLAMP®; 35,00 mm²; gray
WAGO 285-635-1 Terminal Block
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2AWG; No. of Positions:2Positions
DIN RAIL MOUNT TERMINAL BLOCK, 2 POSITIONS, 8 AWG, 2 AWG, 35 MM, CLAMP, 125 A. FREE 2 YEAR RADWELL WARRANTY
WAGO Panel Accessories 285-635
| WAGO | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 285-635 | 2885252 | 79K2117 | 11182801 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 8-2Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | DIN-rail mounting | |||
| Termination Options | CAGE CLAMP ® | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | ||
| Voltage Rating | 1500 volts | 1000 volts |