WAGO Through terminal block 285-195

Description
2-conductor through terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 95,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 95,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 285-195 - WAGO
Germantown, WI, United States
Through terminal block
285-195
Through terminal block 285-195
2-conductor through terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 95,00 mm²; gray

2-conductor through terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 95,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3648958 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3648958
DIN Rail Terminal Blocks 3648958
WAGO 285-195 Feed Through Terminal Block

WAGO 285-195 Feed Through Terminal Block

Supplier's Site
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago - 28K2204 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago
28K2204
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago 28K2204
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 4-4/0AWG; No. of Positions:2Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:0000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Clamp; Rated Current:232A; Rated Voltage:1kV; Width:25mmRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 4-4/0AWG; No. of Positions:2Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:0000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Clamp; Rated Current:232A; Rated Voltage:1kV; Width:25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191876 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191876
Terminal Blk/Strip Wiring Dev 11191876
TERMINAL BLOCK, POWER CAGE CLAMP, FEEDTHROUGH, 2 CONDUCTOR, 2 JUMPER SLOTS, 25 X 95 MM, LATERAL MARKER SLOTS, 4/0 AWG, T-WRENCH ACTUATION 8 MM, SIDE-ENTRY WIRING, DIN 35 X 15 RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, POWER CAGE CLAMP, FEEDTHROUGH, 2 CONDUCTOR, 2 JUMPER SLOTS, 25 X 95 MM, LATERAL MARKER SLOTS, 4/0 AWG, T-WRENCH ACTUATION 8 MM, SIDE-ENTRY WIRING, DIN 35 X 15 RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 285-195 3648958 28K2204 11191876
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options DIN-rail mounting
Termination Options POWER CAGE CLAMP
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 1500 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1911/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers