WAGO Three-phase set 285-159

Description
Three phase set; with 50 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 50 mm²; POWER CAGE CLAMP; 50,00 mm²; gray/blue/green-yell ow
Request a Quote Datasheet
Description
Three phase set; with 50 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 50 mm²; POWER CAGE CLAMP; 50,00 mm²; gray/blue/green-yell ow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase set - 285-159 - WAGO
Germantown, WI, United States
Three-phase set
285-159
Three-phase set 285-159
Three phase set; with 50 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 50 mm²; POWER CAGE CLAMP; 50,00 mm²; gray/blue/green-yell ow

Three phase set; with 50 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 50 mm²; POWER CAGE CLAMP; 50,00 mm²; gray/blue/green-yellow

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-285-159-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-285-159-ND
Terminal Blocks - Specialized 2946-285-159-ND
THREE PHASE SET; WITH 50 MM HIGH

THREE PHASE SET; WITH 50 MM HIGH

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 285-159 2946-285-159-ND
Product Name Three-phase set Terminal Blocks - Specialized
Mounting Options DIN-rail mounting DIN Rail
Termination Options POWER CAGE CLAMP Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1711 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details