WAGO Ground terminal block 285-157

Description
2-conductor ground terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 50,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 50,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 285-157 - WAGO
Germantown, WI, United States
Ground terminal block
285-157
Ground terminal block 285-157
2-conductor ground terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 50,00 mm²; green-yellow

2-conductor ground terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 50,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-285-157-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-285-157-ND
Terminal Blocks - Din Rail, Channel 2946-285-157-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
DIN Rail Terminal Blocks - 2885250 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885250
DIN Rail Terminal Blocks 2885250
WAGO 285-157-1 Terminal Block

WAGO 285-157-1 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago - 97M6785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago
97M6785
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago 97M6785
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2/0AWG; No. of Positions:2Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:70mm²; Wire Connection Method:Clamp; Rated Current:150A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2/0AWG; No. of Positions:2Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:70mm²; Wire Connection Method:Clamp; Rated Current:150A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 285-157 2946-285-157-ND 2885250 97M6785
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago
Mounting Options DIN-rail mounting
Termination Options POWER CAGE CLAMP Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
North American 8 to ? AWG 1 AWG 8 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers