2-conductor through terminal block; 35 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 35,00 mm²; gray
WAGO 285-135 Feed-Through Terminal
WAGO 285-135 Feed-Through Terminal
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2AWG; No. of Positions:2Positions
WAGO Panel Accessories 285-135
| WAGO | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 285-135 | 2710275 | 97M6782 | |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 8-2Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | DIN-rail mounting | |||
| Termination Options | POWER CAGE CLAMP | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | ||
| Current Rating | 125 amps | 125 amps |