WAGO Power tap 285-1175

Description
Power tap; for 185 mm² high-current terminal blocks; gray
Request a Quote Datasheet
Description
Power tap; for 185 mm² high-current terminal blocks; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power tap - 285-1175 - WAGO
Germantown, WI, United States
Power tap
285-1175
Power tap 285-1175
Power tap; for 185 mm² high-current terminal blocks; gray

Power tap; for 185 mm² high-current terminal blocks; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 285-1175
Product Name Power tap
Termination Options CAGE CLAMP ®
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Actuator supply terminal block - 2000-5377/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-6305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers