WAGO Through terminal block 284-901

Description
2-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 284-901 - WAGO
Germantown, WI, United States
Through terminal block
284-901
Through terminal block 284-901
2-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray

2-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885248 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885248
DIN Rail Terminal Blocks 2885248
WAGO 284-901-1 Terminal Block

WAGO 284-901-1 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11191835 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191835
Terminal Blk/Strip Wiring Dev 11191835
TERMINAL BLOCK, 2-CONDUCTOR, CAGE CLAMP, GRAY, 10 MM WIDTH, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2-CONDUCTOR, CAGE CLAMP, GRAY, 10 MM WIDTH, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago - 81H5044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago
81H5044
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago 81H5044
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284-901 2885248 11191835 81H5044
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 57 amps 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers