WAGO Through terminal block 284-681

Description
3-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 284-681 - WAGO
Germantown, WI, United States
Through terminal block
284-681
Through terminal block 284-681
3-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray

3-conductor through terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray

Supplier's Site Datasheet
RAIL MOUNT TERMINAL BLOCK ROHS - 284-681 - Heilind Electronics, Inc.
Wilmington, MA, United States
RAIL MOUNT TERMINAL BLOCK ROHS
284-681
RAIL MOUNT TERMINAL BLOCK ROHS 284-681
RAIL MOUNT TERMINAL BLOCK ROHS

RAIL MOUNT TERMINAL BLOCK ROHS

Buy Now
DIN Rail Terminal Blocks - 2885247 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885247
DIN Rail Terminal Blocks 2885247
WAGO 284-681-1 Terminal Block

WAGO 284-681-1 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago - 94H6988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago
94H6988
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago 94H6988
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-8AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191820 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191820
Terminal Blk/Strip Wiring Dev 11191820
3-CONDUCTOR THROUGH TERMINAL BLOCK, 10 MM, 57 AMP, 800 V, 8 KV, CAGE CLAMP, 24-8 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR THROUGH TERMINAL BLOCK, 10 MM, 57 AMP, 800 V, 8 KV, CAGE CLAMP, 24-8 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284-681 284-681 2885247 94H6988 11191820
Product Name Through terminal block RAIL MOUNT TERMINAL BLOCK ROHS DIN Rail Terminal Blocks Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 57 amps 57 amps 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers